NIC Components Corp. Res, 750R, 0.05%, 0.25W, 2010, Thin Film; Resistance Nic Components NTR25A7500BTRF

Description
RES, 750R, 0.05%, 0.25W, 2010, THIN FILM; Resistance:750ohm; Resistance Tolerance:± 0.05%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 750R, 0.05%, 0.25W, 2010, THIN FILM; Resistance:750ohm; Resistance Tolerance:± 0.05%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 750R, 0.05%, 0.25W, 2010, Thin Film; Resistance Nic Components - 12AH7343 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750R, 0.05%, 0.25W, 2010, Thin Film; Resistance Nic Components
12AH7343
Res, 750R, 0.05%, 0.25W, 2010, Thin Film; Resistance Nic Components 12AH7343
RES, 750R, 0.05%, 0.25W, 2010, THIN FILM; Resistance:750ohm; Resistance Tolerance:± 0.05%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 750R, 0.05%, 0.25W, 2010, THIN FILM; Resistance:750ohm; Resistance Tolerance:± 0.05%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 750R, 0.05%, 0.25W, 2010, Thin Film; Resistance Nic Components - 16AH9956 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750R, 0.05%, 0.25W, 2010, Thin Film; Resistance Nic Components
16AH9956
Res, 750R, 0.05%, 0.25W, 2010, Thin Film; Resistance Nic Components 16AH9956
RES, 750R, 0.05%, 0.25W, 2010, THIN FILM; Resistance:750ohm; Resistance Tolerance:± 0.05%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 750R, 0.05%, 0.25W, 2010, THIN FILM; Resistance:750ohm; Resistance Tolerance:± 0.05%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12AH7343
Product Name Res, 750R, 0.05%, 0.25W, 2010, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.43 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R685JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details