NIC Components Corp. Res, 402R, 0.01%, 0.125W, 1206/thin Film; Resistance Nic Components NTR12T4020BTRF

Description
RES, 402R, 0.01%, 0.125W, 1206/THIN FILM; Resistance:402ohm; Resistance Tolerance:± 0.01%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 402R, 0.01%, 0.125W, 1206/THIN FILM; Resistance:402ohm; Resistance Tolerance:± 0.01%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 402R, 0.01%, 0.125W, 1206/thin Film; Resistance Nic Components - 15AH7105 - Newark, An Avnet Company
Chicago, IL, United States
Res, 402R, 0.01%, 0.125W, 1206/thin Film; Resistance Nic Components
15AH7105
Res, 402R, 0.01%, 0.125W, 1206/thin Film; Resistance Nic Components 15AH7105
RES, 402R, 0.01%, 0.125W, 1206/THIN FILM; Resistance:402ohm; Resistance Tolerance:± 0.01%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 402R, 0.01%, 0.125W, 1206/THIN FILM; Resistance:402ohm; Resistance Tolerance:± 0.01%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 402R, 0.01%, 0.125W, 1206/thin Film; Resistance Nic Components - 21AH6032 - Newark, An Avnet Company
Chicago, IL, United States
Res, 402R, 0.01%, 0.125W, 1206/thin Film; Resistance Nic Components
21AH6032
Res, 402R, 0.01%, 0.125W, 1206/thin Film; Resistance Nic Components 21AH6032
RES, 402R, 0.01%, 0.125W, 1206/THIN FILM; Resistance:402ohm; Resistance Tolerance:± 0.01%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 402R, 0.01%, 0.125W, 1206/THIN FILM; Resistance:402ohm; Resistance Tolerance:± 0.01%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15AH7105
Product Name Res, 402R, 0.01%, 0.125W, 1206/thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 402 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614971-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.4 ohms
View Details
2 suppliers