NIC Components Corp. Res, 649K, 1%, 0.125W, 1206, Thin Film; Resistance Nic Components NTR12F6493DTRF

Description
RES, 649K, 1%, 0.125W, 1206, THIN FILM; Resistance:649kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 649K, 1%, 0.125W, 1206, THIN FILM; Resistance:649kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 649K, 1%, 0.125W, 1206, Thin Film; Resistance Nic Components - 11AH9446 - Newark, An Avnet Company
Chicago, IL, United States
Res, 649K, 1%, 0.125W, 1206, Thin Film; Resistance Nic Components
11AH9446
Res, 649K, 1%, 0.125W, 1206, Thin Film; Resistance Nic Components 11AH9446
RES, 649K, 1%, 0.125W, 1206, THIN FILM; Resistance:649kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 649K, 1%, 0.125W, 1206, THIN FILM; Resistance:649kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 649K, 1%, 0.125W, 1206, Thin Film; Resistance Nic Components - 26AH8620 - Newark, An Avnet Company
Chicago, IL, United States
Res, 649K, 1%, 0.125W, 1206, Thin Film; Resistance Nic Components
26AH8620
Res, 649K, 1%, 0.125W, 1206, Thin Film; Resistance Nic Components 26AH8620
RES, 649K, 1%, 0.125W, 1206, THIN FILM; Resistance:649kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 649K, 1%, 0.125W, 1206, THIN FILM; Resistance:649kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 11AH9446
Product Name Res, 649K, 1%, 0.125W, 1206, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R134JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details