NIC Components Corp. Res, 383K, 1%, 0.125W, 1206, Thin Film; Resistance Nic Components NTR12F3833CTRF

Description
RES, 383K, 1%, 0.125W, 1206, THIN FILM; Resistance:383kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 383K, 1%, 0.125W, 1206, THIN FILM; Resistance:383kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 383K, 1%, 0.125W, 1206, Thin Film; Resistance Nic Components - 13AH4668 - Newark, An Avnet Company
Chicago, IL, United States
Res, 383K, 1%, 0.125W, 1206, Thin Film; Resistance Nic Components
13AH4668
Res, 383K, 1%, 0.125W, 1206, Thin Film; Resistance Nic Components 13AH4668
RES, 383K, 1%, 0.125W, 1206, THIN FILM; Resistance:383kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 383K, 1%, 0.125W, 1206, THIN FILM; Resistance:383kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 383K, 1%, 0.125W, 1206, Thin Film; Resistance Nic Components - 21AH5953 - Newark, An Avnet Company
Chicago, IL, United States
Res, 383K, 1%, 0.125W, 1206, Thin Film; Resistance Nic Components
21AH5953
Res, 383K, 1%, 0.125W, 1206, Thin Film; Resistance Nic Components 21AH5953
RES, 383K, 1%, 0.125W, 1206, THIN FILM; Resistance:383kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 383K, 1%, 0.125W, 1206, THIN FILM; Resistance:383kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 13AH4668
Product Name Res, 383K, 1%, 0.125W, 1206, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 270000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details