NIC Components Corp. Res, 1M21, 1%, 0.125W, 1206, Thin Film; Resistance Nic Components NTR12F1214DTRF

Description
RES, 1M21, 1%, 0.125W, 1206, THIN FILM; Resistance:1.21Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 1M21, 1%, 0.125W, 1206, THIN FILM; Resistance:1.21Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1M21, 1%, 0.125W, 1206, Thin Film; Resistance Nic Components - 26AH2492 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M21, 1%, 0.125W, 1206, Thin Film; Resistance Nic Components
26AH2492
Res, 1M21, 1%, 0.125W, 1206, Thin Film; Resistance Nic Components 26AH2492
RES, 1M21, 1%, 0.125W, 1206, THIN FILM; Resistance:1.21Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 1M21, 1%, 0.125W, 1206, THIN FILM; Resistance:1.21Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M21, 1%, 0.125W, 1206, Thin Film; Resistance Nic Components - 13AH2233 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M21, 1%, 0.125W, 1206, Thin Film; Resistance Nic Components
13AH2233
Res, 1M21, 1%, 0.125W, 1206, Thin Film; Resistance Nic Components 13AH2233
RES, 1M21, 1%, 0.125W, 1206, THIN FILM; Resistance:1.21Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 1M21, 1%, 0.125W, 1206, THIN FILM; Resistance:1.21Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26AH2492
Product Name Res, 1M21, 1%, 0.125W, 1206, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363297 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers