NIC Components Corp. Res, 205R, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components NTR12D2050BTRF

Description
RES, 205R, 0.5%, 0.125W, 1206, THIN FILM; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 205R, 0.5%, 0.125W, 1206, THIN FILM; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 205R, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components - 12AH2011 - Newark, An Avnet Company
Chicago, IL, United States
Res, 205R, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components
12AH2011
Res, 205R, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components 12AH2011
RES, 205R, 0.5%, 0.125W, 1206, THIN FILM; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 205R, 0.5%, 0.125W, 1206, THIN FILM; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 205R, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components - 26AH8383 - Newark, An Avnet Company
Chicago, IL, United States
Res, 205R, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components
26AH8383
Res, 205R, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components 26AH8383
RES, 205R, 0.5%, 0.125W, 1206, THIN FILM; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 205R, 0.5%, 0.125W, 1206, THIN FILM; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12AH2011
Product Name Res, 205R, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 205 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722168 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details