NIC Components Corp. Res, 11R, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components NTR12D11R0BTRF

Description
RES, 11R, 0.5%, 0.125W, 1206, THIN FILM; Resistance:11ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 11R, 0.5%, 0.125W, 1206, THIN FILM; Resistance:11ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 11R, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components - 18AH5990 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11R, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components
18AH5990
Res, 11R, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components 18AH5990
RES, 11R, 0.5%, 0.125W, 1206, THIN FILM; Resistance:11ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 11R, 0.5%, 0.125W, 1206, THIN FILM; Resistance:11ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 11R, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components - 10AH9351 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11R, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components
10AH9351
Res, 11R, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components 10AH9351
RES, 11R, 0.5%, 0.125W, 1206, THIN FILM; Resistance:11ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 11R, 0.5%, 0.125W, 1206, THIN FILM; Resistance:11ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 18AH5990
Product Name Res, 11R, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details