NIC Components Corp. Res, 750R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components NTR12B7500DTRF

Description
RES, 750R, 0.1%, 0.125W, 1206, THIN FILM; Resistance:750ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 750R, 0.1%, 0.125W, 1206, THIN FILM; Resistance:750ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 750R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components - 22AH6544 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
22AH6544
Res, 750R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components 22AH6544
RES, 750R, 0.1%, 0.125W, 1206, THIN FILM; Resistance:750ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 750R, 0.1%, 0.125W, 1206, THIN FILM; Resistance:750ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 750R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components - 09AH7660 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
09AH7660
Res, 750R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components 09AH7660
RES, 750R, 0.1%, 0.125W, 1206, THIN FILM; Resistance:750ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 750R, 0.1%, 0.125W, 1206, THIN FILM; Resistance:750ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22AH6544
Product Name Res, 750R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4757003 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614888-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6490 ohms
View Details
2 suppliers