NIC Components Corp. Res, 402K, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components NTR12B4023CTRF

Description
RES, 402K, 0.1%, 0.125W, 1206, THIN FILM; Resistance:402kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 402K, 0.1%, 0.125W, 1206, THIN FILM; Resistance:402kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 402K, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components - 26AH8076 - Newark, An Avnet Company
Chicago, IL, United States
Res, 402K, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
26AH8076
Res, 402K, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components 26AH8076
RES, 402K, 0.1%, 0.125W, 1206, THIN FILM; Resistance:402kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 402K, 0.1%, 0.125W, 1206, THIN FILM; Resistance:402kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 402K, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components - 12AH7010 - Newark, An Avnet Company
Chicago, IL, United States
Res, 402K, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
12AH7010
Res, 402K, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components 12AH7010
RES, 402K, 0.1%, 0.125W, 1206, THIN FILM; Resistance:402kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 402K, 0.1%, 0.125W, 1206, THIN FILM; Resistance:402kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26AH8076
Product Name Res, 402K, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 402000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1580303 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-BPR58CR10J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers