NIC Components Corp. Res, 274K, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components NTR12B2743CTRF

Description
RES, 274K, 0.1%, 0.125W, 1206, THIN FILM; Resistance:274kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 274K, 0.1%, 0.125W, 1206, THIN FILM; Resistance:274kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 274K, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components - 27AH8235 - Newark, An Avnet Company
Chicago, IL, United States
Res, 274K, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
27AH8235
Res, 274K, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components 27AH8235
RES, 274K, 0.1%, 0.125W, 1206, THIN FILM; Resistance:274kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 274K, 0.1%, 0.125W, 1206, THIN FILM; Resistance:274kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 274K, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components - 27AH4911 - Newark, An Avnet Company
Chicago, IL, United States
Res, 274K, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
27AH4911
Res, 274K, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components 27AH4911
RES, 274K, 0.1%, 0.125W, 1206, THIN FILM; Resistance:274kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 274K, 0.1%, 0.125W, 1206, THIN FILM; Resistance:274kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AH8235
Product Name Res, 274K, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 274000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722159 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details