NIC Components Corp. Res, 1K62, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components NTR12B1621DTRF

Description
RES, 1K62, 0.1%, 0.125W, 1206, THIN FILM; Resistance:1.62kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 1K62, 0.1%, 0.125W, 1206, THIN FILM; Resistance:1.62kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K62, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components - 20AH3815 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K62, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
20AH3815
Res, 1K62, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components 20AH3815
RES, 1K62, 0.1%, 0.125W, 1206, THIN FILM; Resistance:1.62kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 1K62, 0.1%, 0.125W, 1206, THIN FILM; Resistance:1.62kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K62, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components - 13AH9976 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K62, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
13AH9976
Res, 1K62, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components 13AH9976
RES, 1K62, 0.1%, 0.125W, 1206, THIN FILM; Resistance:1.62kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 1K62, 0.1%, 0.125W, 1206, THIN FILM; Resistance:1.62kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20AH3815
Product Name Res, 1K62, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 1620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05 ohms
View Details
2 suppliers
Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details