NIC Components Corp. Res, 115K, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components NTR12B1153CTRF

Description
RES, 115K, 0.1%, 0.125W, 1206, THIN FILM; Resistance:115kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 115K, 0.1%, 0.125W, 1206, THIN FILM; Resistance:115kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 115K, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components - 15AH4107 - Newark, An Avnet Company
Chicago, IL, United States
Res, 115K, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
15AH4107
Res, 115K, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components 15AH4107
RES, 115K, 0.1%, 0.125W, 1206, THIN FILM; Resistance:115kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 115K, 0.1%, 0.125W, 1206, THIN FILM; Resistance:115kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 115K, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components - 18AH2882 - Newark, An Avnet Company
Chicago, IL, United States
Res, 115K, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
18AH2882
Res, 115K, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components 18AH2882
RES, 115K, 0.1%, 0.125W, 1206, THIN FILM; Resistance:115kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 115K, 0.1%, 0.125W, 1206, THIN FILM; Resistance:115kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15AH4107
Product Name Res, 115K, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 115000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details