NIC Components Corp. Res, 10K5, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components NTR12B1052DTRF

Description
RES, 10K5, 0.1%, 0.125W, 1206, THIN FILM; Resistance:10.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 10K5, 0.1%, 0.125W, 1206, THIN FILM; Resistance:10.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10K5, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components - 20AH8779 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K5, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
20AH8779
Res, 10K5, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components 20AH8779
RES, 10K5, 0.1%, 0.125W, 1206, THIN FILM; Resistance:10.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 10K5, 0.1%, 0.125W, 1206, THIN FILM; Resistance:10.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K5, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components - 13AH4463 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K5, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
13AH4463
Res, 10K5, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components 13AH4463
RES, 10K5, 0.1%, 0.125W, 1206, THIN FILM; Resistance:10.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 10K5, 0.1%, 0.125W, 1206, THIN FILM; Resistance:10.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20AH8779
Product Name Res, 10K5, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 10500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details