NIC Components Corp. Res, 100R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components NTR12B1000BTRF

Description
RES, 100R, 0.1%, 0.125W, 1206, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 100R, 0.1%, 0.125W, 1206, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 100R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components - 18AH5668 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
18AH5668
Res, 100R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components 18AH5668
RES, 100R, 0.1%, 0.125W, 1206, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 100R, 0.1%, 0.125W, 1206, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Thin Film Resistor Rohs Compliant Nic Components - 79AH5604 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor Rohs Compliant Nic Components
79AH5604
Thin Film Resistor Rohs Compliant Nic Components 79AH5604
THIN FILM RESISTOR ROHS COMPLIANT: YES

THIN FILM RESISTOR ROHS COMPLIANT: YES

Supplier's Site
Res, 100R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components - 15AH9197 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
15AH9197
Res, 100R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components 15AH9197
RES, 100R, 0.1%, 0.125W, 1206, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 100R, 0.1%, 0.125W, 1206, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 18AH5668 79AH5604
Product Name Res, 100R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components Thin Film Resistor Rohs Compliant Nic Components
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 1073914 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details