NIC Components Corp. Res, 49R9, 0.05%, 0.125W, 1206/thin Film; Resistance Nic Components NTR12A49R9STRF

Description
RES, 49R9, 0.05%, 0.125W, 1206/THIN FILM; Resistance:49.9ohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 49R9, 0.05%, 0.125W, 1206/THIN FILM; Resistance:49.9ohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 49R9, 0.05%, 0.125W, 1206/thin Film; Resistance Nic Components - 27AH6239 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 0.05%, 0.125W, 1206/thin Film; Resistance Nic Components
27AH6239
Res, 49R9, 0.05%, 0.125W, 1206/thin Film; Resistance Nic Components 27AH6239
RES, 49R9, 0.05%, 0.125W, 1206/THIN FILM; Resistance:49.9ohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 49R9, 0.05%, 0.125W, 1206/THIN FILM; Resistance:49.9ohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 49R9, 0.05%, 0.125W, 1206/thin Film; Resistance Nic Components - 15AH1613 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 0.05%, 0.125W, 1206/thin Film; Resistance Nic Components
15AH1613
Res, 49R9, 0.05%, 0.125W, 1206/thin Film; Resistance Nic Components 15AH1613
RES, 49R9, 0.05%, 0.125W, 1206/THIN FILM; Resistance:49.9ohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 49R9, 0.05%, 0.125W, 1206/THIN FILM; Resistance:49.9ohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AH6239
Product Name Res, 49R9, 0.05%, 0.125W, 1206/thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details