NIC Components Corp. Res, 68K1, 0.01%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10T6812DTRF

Description
RES, 68K1, 0.01%, 0.1W, 0805, THIN FILM; Resistance:68.1kohm; Resistance Tolerance:± 0.01%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet
Description
RES, 68K1, 0.01%, 0.1W, 0805, THIN FILM; Resistance:68.1kohm; Resistance Tolerance:± 0.01%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 68K1, 0.01%, 0.1W, 0805, Thin Film; Resistance Nic Components - 18AH2753 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K1, 0.01%, 0.1W, 0805, Thin Film; Resistance Nic Components
18AH2753
Res, 68K1, 0.01%, 0.1W, 0805, Thin Film; Resistance Nic Components 18AH2753
RES, 68K1, 0.01%, 0.1W, 0805, THIN FILM; Resistance:68.1kohm; Resistance Tolerance:± 0.01%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 68K1, 0.01%, 0.1W, 0805, THIN FILM; Resistance:68.1kohm; Resistance Tolerance:± 0.01%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68K1, 0.01%, 0.1W, 0805, Thin Film; Resistance Nic Components - 12AH4145 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K1, 0.01%, 0.1W, 0805, Thin Film; Resistance Nic Components
12AH4145
Res, 68K1, 0.01%, 0.1W, 0805, Thin Film; Resistance Nic Components 12AH4145
RES, 68K1, 0.01%, 0.1W, 0805, THIN FILM; Resistance:68.1kohm; Resistance Tolerance:± 0.01%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 68K1, 0.01%, 0.1W, 0805, THIN FILM; Resistance:68.1kohm; Resistance Tolerance:± 0.01%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 18AH2753
Product Name Res, 68K1, 0.01%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 68100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details