NIC Components Corp. Res, 6K81, 0.01%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10T6811STRF

Description
RES, 6K81, 0.01%, 0.1W, 0805, THIN FILM; Resistance:6.81kohm; Resistance Tolerance:± 0.01%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet
Description
RES, 6K81, 0.01%, 0.1W, 0805, THIN FILM; Resistance:6.81kohm; Resistance Tolerance:± 0.01%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K81, 0.01%, 0.1W, 0805, Thin Film; Resistance Nic Components - 13AH9582 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K81, 0.01%, 0.1W, 0805, Thin Film; Resistance Nic Components
13AH9582
Res, 6K81, 0.01%, 0.1W, 0805, Thin Film; Resistance Nic Components 13AH9582
RES, 6K81, 0.01%, 0.1W, 0805, THIN FILM; Resistance:6.81kohm; Resistance Tolerance:± 0.01%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 6K81, 0.01%, 0.1W, 0805, THIN FILM; Resistance:6.81kohm; Resistance Tolerance:± 0.01%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K81, 0.01%, 0.1W, 0805, Thin Film; Resistance Nic Components - 16AH8645 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K81, 0.01%, 0.1W, 0805, Thin Film; Resistance Nic Components
16AH8645
Res, 6K81, 0.01%, 0.1W, 0805, Thin Film; Resistance Nic Components 16AH8645
RES, 6K81, 0.01%, 0.1W, 0805, THIN FILM; Resistance:6.81kohm; Resistance Tolerance:± 0.01%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 6K81, 0.01%, 0.1W, 0805, THIN FILM; Resistance:6.81kohm; Resistance Tolerance:± 0.01%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 13AH9582
Product Name Res, 6K81, 0.01%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 6810 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580303 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details