NIC Components Corp. Res, 5K62, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10F5621DTRF

Description
RES, 5K62, 1%, 0.1W, 0805, THIN FILM; Resistance:5.62kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 5K62, 1%, 0.1W, 0805, THIN FILM; Resistance:5.62kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K62, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 11AH1174 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K62, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components
11AH1174
Res, 5K62, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components 11AH1174
RES, 5K62, 1%, 0.1W, 0805, THIN FILM; Resistance:5.62kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 5K62, 1%, 0.1W, 0805, THIN FILM; Resistance:5.62kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K62, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 26AH7698 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K62, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components
26AH7698
Res, 5K62, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components 26AH7698
RES, 5K62, 1%, 0.1W, 0805, THIN FILM; Resistance:5.62kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 5K62, 1%, 0.1W, 0805, THIN FILM; Resistance:5.62kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 11AH1174
Product Name Res, 5K62, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1469511 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers