NIC Components Corp. Res, 562R, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10F5620CTRF

Description
RES, 562R, 1%, 0.1W, 0805, THIN FILM; Resistance:562ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 562R, 1%, 0.1W, 0805, THIN FILM; Resistance:562ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 562R, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 12AH6739 - Newark, An Avnet Company
Chicago, IL, United States
Res, 562R, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components
12AH6739
Res, 562R, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components 12AH6739
RES, 562R, 1%, 0.1W, 0805, THIN FILM; Resistance:562ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 562R, 1%, 0.1W, 0805, THIN FILM; Resistance:562ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 562R, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 20AH8617 - Newark, An Avnet Company
Chicago, IL, United States
Res, 562R, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components
20AH8617
Res, 562R, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components 20AH8617
RES, 562R, 1%, 0.1W, 0805, THIN FILM; Resistance:562ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 562R, 1%, 0.1W, 0805, THIN FILM; Resistance:562ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12AH6739
Product Name Res, 562R, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details