NIC Components Corp. Res, 48K7, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10F4872DTRF

Description
RES, 48K7, 1%, 0.1W, 0805, THIN FILM; Resistance:48.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 48K7, 1%, 0.1W, 0805, THIN FILM; Resistance:48.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 48K7, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 26AH4842 - Newark, An Avnet Company
Chicago, IL, United States
Res, 48K7, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components
26AH4842
Res, 48K7, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components 26AH4842
RES, 48K7, 1%, 0.1W, 0805, THIN FILM; Resistance:48.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 48K7, 1%, 0.1W, 0805, THIN FILM; Resistance:48.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 48K7, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 15AH1502 - Newark, An Avnet Company
Chicago, IL, United States
Res, 48K7, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components
15AH1502
Res, 48K7, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components 15AH1502
RES, 48K7, 1%, 0.1W, 0805, THIN FILM; Resistance:48.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 48K7, 1%, 0.1W, 0805, THIN FILM; Resistance:48.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26AH4842
Product Name Res, 48K7, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R222JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details