NIC Components Corp. Res, 46R4, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10F46R4CTRF

Description
RES, 46R4, 1%, 0.1W, 0805, THIN FILM; Resistance:46.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 46R4, 1%, 0.1W, 0805, THIN FILM; Resistance:46.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 46R4, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 27AH8087 - Newark, An Avnet Company
Chicago, IL, United States
Res, 46R4, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components
27AH8087
Res, 46R4, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components 27AH8087
RES, 46R4, 1%, 0.1W, 0805, THIN FILM; Resistance:46.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 46R4, 1%, 0.1W, 0805, THIN FILM; Resistance:46.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 46R4, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 12AH9198 - Newark, An Avnet Company
Chicago, IL, United States
Res, 46R4, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components
12AH9198
Res, 46R4, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components 12AH9198
RES, 46R4, 1%, 0.1W, 0805, THIN FILM; Resistance:46.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 46R4, 1%, 0.1W, 0805, THIN FILM; Resistance:46.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AH8087
Product Name Res, 46R4, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers