NIC Components Corp. Res, 113R, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10F1130CTRF

Description
RES, 113R, 1%, 0.1W, 0805, THIN FILM; Resistance:113ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 113R, 1%, 0.1W, 0805, THIN FILM; Resistance:113ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 113R, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 26AH7646 - Newark, An Avnet Company
Chicago, IL, United States
Res, 113R, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components
26AH7646
Res, 113R, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components 26AH7646
RES, 113R, 1%, 0.1W, 0805, THIN FILM; Resistance:113ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 113R, 1%, 0.1W, 0805, THIN FILM; Resistance:113ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 113R, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 15AH3716 - Newark, An Avnet Company
Chicago, IL, United States
Res, 113R, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components
15AH3716
Res, 113R, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components 15AH3716
RES, 113R, 1%, 0.1W, 0805, THIN FILM; Resistance:113ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 113R, 1%, 0.1W, 0805, THIN FILM; Resistance:113ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26AH7646
Product Name Res, 113R, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1622820-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
View Details
3 suppliers