NIC Components Corp. Res, 105R, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10F1050DTRF

Description
RES, 105R, 1%, 0.1W, 0805, THIN FILM; Resistance:105ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 105R, 1%, 0.1W, 0805, THIN FILM; Resistance:105ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 105R, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 13AH4285 - Newark, An Avnet Company
Chicago, IL, United States
Res, 105R, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components
13AH4285
Res, 105R, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components 13AH4285
RES, 105R, 1%, 0.1W, 0805, THIN FILM; Resistance:105ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 105R, 1%, 0.1W, 0805, THIN FILM; Resistance:105ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 105R, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 22AH5985 - Newark, An Avnet Company
Chicago, IL, United States
Res, 105R, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components
22AH5985
Res, 105R, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components 22AH5985
RES, 105R, 1%, 0.1W, 0805, THIN FILM; Resistance:105ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 105R, 1%, 0.1W, 0805, THIN FILM; Resistance:105ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 13AH4285
Product Name Res, 105R, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614707-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details