NIC Components Corp. Res, 93K1, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10D9312DTRF

Description
RES, 93K1, 0.5%, 0.1W, 0805, THIN FILM; Resistance:93.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet
Description
RES, 93K1, 0.5%, 0.1W, 0805, THIN FILM; Resistance:93.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 93K1, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components - 17AH3570 - Newark, An Avnet Company
Chicago, IL, United States
Res, 93K1, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components
17AH3570
Res, 93K1, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components 17AH3570
RES, 93K1, 0.5%, 0.1W, 0805, THIN FILM; Resistance:93.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 93K1, 0.5%, 0.1W, 0805, THIN FILM; Resistance:93.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 93K1, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components - 11AH1130 - Newark, An Avnet Company
Chicago, IL, United States
Res, 93K1, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components
11AH1130
Res, 93K1, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components 11AH1130
RES, 93K1, 0.5%, 0.1W, 0805, THIN FILM; Resistance:93.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 93K1, 0.5%, 0.1W, 0805, THIN FILM; Resistance:93.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 17AH3570
Product Name Res, 93K1, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 93100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers