NIC Components Corp. Res, 13R7, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10D13R7DTRF

Description
RES, 13R7, 0.5%, 0.1W, 0805, THIN FILM; Resistance:13.7ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 13R7, 0.5%, 0.1W, 0805, THIN FILM; Resistance:13.7ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 13R7, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components - 21AH3719 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13R7, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components
21AH3719
Res, 13R7, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components 21AH3719
RES, 13R7, 0.5%, 0.1W, 0805, THIN FILM; Resistance:13.7ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 13R7, 0.5%, 0.1W, 0805, THIN FILM; Resistance:13.7ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 13R7, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components - 14AH2322 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13R7, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components
14AH2322
Res, 13R7, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components 14AH2322
RES, 13R7, 0.5%, 0.1W, 0805, THIN FILM; Resistance:13.7ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 13R7, 0.5%, 0.1W, 0805, THIN FILM; Resistance:13.7ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21AH3719
Product Name Res, 13R7, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311267 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers