NIC Components Corp. Res, 10R, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10D10R0DTRF

Description
RES, 10R, 0.5%, 0.1W, 0805, THIN FILM; Resistance:10ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 10R, 0.5%, 0.1W, 0805, THIN FILM; Resistance:10ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10R, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components - 14AH1915 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components
14AH1915
Res, 10R, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components 14AH1915
RES, 10R, 0.5%, 0.1W, 0805, THIN FILM; Resistance:10ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 10R, 0.5%, 0.1W, 0805, THIN FILM; Resistance:10ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components - 21AH3703 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components
21AH3703
Res, 10R, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components 21AH3703
RES, 10R, 0.5%, 0.1W, 0805, THIN FILM; Resistance:10ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 10R, 0.5%, 0.1W, 0805, THIN FILM; Resistance:10ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 14AH1915
Product Name Res, 10R, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623720-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers