NIC Components Corp. Res, 16K9, 0.25%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10C1692DTRF

Description
RES, 16K9, 0.25%, 0.1W, 0805, THIN FILM; Resistance:16.9kohm; Resistance Tolerance:± 0.25%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet
Description
RES, 16K9, 0.25%, 0.1W, 0805, THIN FILM; Resistance:16.9kohm; Resistance Tolerance:± 0.25%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 16K9, 0.25%, 0.1W, 0805, Thin Film; Resistance Nic Components - 20AH8474 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K9, 0.25%, 0.1W, 0805, Thin Film; Resistance Nic Components
20AH8474
Res, 16K9, 0.25%, 0.1W, 0805, Thin Film; Resistance Nic Components 20AH8474
RES, 16K9, 0.25%, 0.1W, 0805, THIN FILM; Resistance:16.9kohm; Resistance Tolerance:± 0.25%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 16K9, 0.25%, 0.1W, 0805, THIN FILM; Resistance:16.9kohm; Resistance Tolerance:± 0.25%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16K9, 0.25%, 0.1W, 0805, Thin Film; Resistance Nic Components - 13AH4153 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K9, 0.25%, 0.1W, 0805, Thin Film; Resistance Nic Components
13AH4153
Res, 16K9, 0.25%, 0.1W, 0805, Thin Film; Resistance Nic Components 13AH4153
RES, 16K9, 0.25%, 0.1W, 0805, THIN FILM; Resistance:16.9kohm; Resistance Tolerance:± 0.25%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 16K9, 0.25%, 0.1W, 0805, THIN FILM; Resistance:16.9kohm; Resistance Tolerance:± 0.25%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20AH8474
Product Name Res, 16K9, 0.25%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 16900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722151 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R200JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details