NIC Components Corp. Res, 66K5, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10B6652CTRF

Description
RES, 66K5, 0.1%, 0.1W, 0805, THIN FILM; Resistance:66.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet
Description
RES, 66K5, 0.1%, 0.1W, 0805, THIN FILM; Resistance:66.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 66K5, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 14AH1430 - Newark, An Avnet Company
Chicago, IL, United States
Res, 66K5, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
14AH1430
Res, 66K5, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 14AH1430
RES, 66K5, 0.1%, 0.1W, 0805, THIN FILM; Resistance:66.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 66K5, 0.1%, 0.1W, 0805, THIN FILM; Resistance:66.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 66K5, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 18AH2154 - Newark, An Avnet Company
Chicago, IL, United States
Res, 66K5, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
18AH2154
Res, 66K5, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 18AH2154
RES, 66K5, 0.1%, 0.1W, 0805, THIN FILM; Resistance:66.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 66K5, 0.1%, 0.1W, 0805, THIN FILM; Resistance:66.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 14AH1430
Product Name Res, 66K5, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 66500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52A102JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers