NIC Components Corp. Res, 64K9, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10B6492CTRF

Description
RES, 64K9, 0.1%, 0.1W, 0805, THIN FILM; Resistance:64.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet
Description
RES, 64K9, 0.1%, 0.1W, 0805, THIN FILM; Resistance:64.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 64K9, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 20AH3500 - Newark, An Avnet Company
Chicago, IL, United States
Res, 64K9, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
20AH3500
Res, 64K9, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 20AH3500
RES, 64K9, 0.1%, 0.1W, 0805, THIN FILM; Resistance:64.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 64K9, 0.1%, 0.1W, 0805, THIN FILM; Resistance:64.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 64K9, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 11AH0894 - Newark, An Avnet Company
Chicago, IL, United States
Res, 64K9, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
11AH0894
Res, 64K9, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 11AH0894
RES, 64K9, 0.1%, 0.1W, 0805, THIN FILM; Resistance:64.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 64K9, 0.1%, 0.1W, 0805, THIN FILM; Resistance:64.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20AH3500
Product Name Res, 64K9, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 64900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R2R7JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614889-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121000 ohms
View Details
2 suppliers