NIC Components Corp. Res, 4K53, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10B4531CTRF

Description
RES, 4K53, 0.1%, 0.1W, 0805, THIN FILM; Resistance:4.53kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet
Description
RES, 4K53, 0.1%, 0.1W, 0805, THIN FILM; Resistance:4.53kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K53, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 10AH6315 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K53, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
10AH6315
Res, 4K53, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 10AH6315
RES, 4K53, 0.1%, 0.1W, 0805, THIN FILM; Resistance:4.53kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 4K53, 0.1%, 0.1W, 0805, THIN FILM; Resistance:4.53kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K53, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 26AH4469 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K53, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
26AH4469
Res, 4K53, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 26AH4469
RES, 4K53, 0.1%, 0.1W, 0805, THIN FILM; Resistance:4.53kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 4K53, 0.1%, 0.1W, 0805, THIN FILM; Resistance:4.53kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 10AH6315
Product Name Res, 4K53, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 4530 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details