NIC Components Corp. Res, 33R2, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10B33R2CTRF

Description
RES, 33R2, 0.1%, 0.1W, 0805, THIN FILM; Resistance:33.2ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 33R2, 0.1%, 0.1W, 0805, THIN FILM; Resistance:33.2ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 33R2, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 18AH2096 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R2, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
18AH2096
Res, 33R2, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 18AH2096
RES, 33R2, 0.1%, 0.1W, 0805, THIN FILM; Resistance:33.2ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 33R2, 0.1%, 0.1W, 0805, THIN FILM; Resistance:33.2ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33R2, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 14AH1319 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R2, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
14AH1319
Res, 33R2, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 14AH1319
RES, 33R2, 0.1%, 0.1W, 0805, THIN FILM; Resistance:33.2ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 33R2, 0.1%, 0.1W, 0805, THIN FILM; Resistance:33.2ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 18AH2096
Product Name Res, 33R2, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details