The Res, 2K8, 0.1%, 0.1W, 0805, Thin Film resistor is part of the NTR Series from NIC Components. It features a resistance value of 2.8 kΩ with a tolerance of ±0.1%, making it suitable for precision applications. The power rating is 100 mW at 70°C, with a maximum working voltage of 100V and an overload voltage of 200V. This resistor is constructed using thin film technology, which contributes to its low noise characteristics. It is RoHS compliant and designed for reflow soldering with a Pb-free termination finish. The resistor is housed in an 0805 case size, which is a standard EIA size, facilitating easy integration into various electronic designs.
RES, 2K8, 0.1%, 0.1W, 0805, THIN FILM; Resistance:2.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
RES, 2K8, 0.1%, 0.1W, 0805, THIN FILM; Resistance:2.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 10AH8343 |
| Product Name | Res, 2K8, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components |
| Configuration | Single Resistor |
| Category / Application | Precision Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |