NIC Components Corp. Res, 27R4, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10B27R4CTRF

Description
RES, 27R4, 0.1%, 0.1W, 0805, THIN FILM; Resistance:27.4ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 27R4, 0.1%, 0.1W, 0805, THIN FILM; Resistance:27.4ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 27R4, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 15AH8753 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R4, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
15AH8753
Res, 27R4, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 15AH8753
RES, 27R4, 0.1%, 0.1W, 0805, THIN FILM; Resistance:27.4ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 27R4, 0.1%, 0.1W, 0805, THIN FILM; Resistance:27.4ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27R4, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 22AH8463 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R4, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
22AH8463
Res, 27R4, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 22AH8463
RES, 27R4, 0.1%, 0.1W, 0805, THIN FILM; Resistance:27.4ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 27R4, 0.1%, 0.1W, 0805, THIN FILM; Resistance:27.4ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15AH8753
Product Name Res, 27R4, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details