NIC Components Corp. Res, 249R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10B2490BTRF

Description
RES, 249R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:249ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 249R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:249ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 249R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 21AH0954 - Newark, An Avnet Company
Chicago, IL, United States
Res, 249R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
21AH0954
Res, 249R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 21AH0954
RES, 249R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:249ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 249R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:249ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 249R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 14AH1270 - Newark, An Avnet Company
Chicago, IL, United States
Res, 249R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
14AH1270
Res, 249R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 14AH1270
RES, 249R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:249ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 249R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:249ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21AH0954
Product Name Res, 249R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details