NIC Components Corp. Res, 154K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10B1543CTRF

Description
RES, 154K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:154kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 154K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:154kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 154K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 10AH6255 - Newark, An Avnet Company
Chicago, IL, United States
Res, 154K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
10AH6255
Res, 154K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 10AH6255
RES, 154K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:154kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 154K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:154kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 154K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 26AH7493 - Newark, An Avnet Company
Chicago, IL, United States
Res, 154K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
26AH7493
Res, 154K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 26AH7493
RES, 154K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:154kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 154K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:154kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 10AH6255
Product Name Res, 154K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C302J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614959-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07E6 ohms
View Details
2 suppliers