NIC Components Corp. Res, 866R, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10A8660CTRF

Description
RES, 866R, 0.05%, 0.1W, 0805, THIN FILM; Resistance:866ohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet
Description
RES, 866R, 0.05%, 0.1W, 0805, THIN FILM; Resistance:866ohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 866R, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components - 19AH8412 - Newark, An Avnet Company
Chicago, IL, United States
Res, 866R, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components
19AH8412
Res, 866R, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components 19AH8412
RES, 866R, 0.05%, 0.1W, 0805, THIN FILM; Resistance:866ohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 866R, 0.05%, 0.1W, 0805, THIN FILM; Resistance:866ohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 866R, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components - 13AH4070 - Newark, An Avnet Company
Chicago, IL, United States
Res, 866R, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components
13AH4070
Res, 866R, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components 13AH4070
RES, 866R, 0.05%, 0.1W, 0805, THIN FILM; Resistance:866ohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 866R, 0.05%, 0.1W, 0805, THIN FILM; Resistance:866ohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19AH8412
Product Name Res, 866R, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 866 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details