NIC Components Corp. Res, 88K7, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components NTR06T8872BTRF

Description
RES, 88K7, 0.01%, 0.063W, 0603/THIN FILM; Resistance:88.7kohm; Resistance Tolerance:± 0.01%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 88K7, 0.01%, 0.063W, 0603/THIN FILM; Resistance:88.7kohm; Resistance Tolerance:± 0.01%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 88K7, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components - 11AH5921 - Newark, An Avnet Company
Chicago, IL, United States
Res, 88K7, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components
11AH5921
Res, 88K7, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components 11AH5921
RES, 88K7, 0.01%, 0.063W, 0603/THIN FILM; Resistance:88.7kohm; Resistance Tolerance:± 0.01%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 88K7, 0.01%, 0.063W, 0603/THIN FILM; Resistance:88.7kohm; Resistance Tolerance:± 0.01%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 88K7, 0.01%, 0.063W, 0603; Resistance Nic Components - 19AH8249 - Newark, An Avnet Company
Chicago, IL, United States
Res, 88K7, 0.01%, 0.063W, 0603; Resistance Nic Components
19AH8249
Res, 88K7, 0.01%, 0.063W, 0603; Resistance Nic Components 19AH8249
RES, 88K7, 0.01%, 0.063W, 0603; Resistance:88.7kohm; Resistance Tolerance:± 0.01%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 88K7, 0.01%, 0.063W, 0603; Resistance:88.7kohm; Resistance Tolerance:± 0.01%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 11AH5921 19AH8249
Product Name Res, 88K7, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components Res, 88K7, 0.01%, 0.063W, 0603; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 88700 ohms 88700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details