NIC Components Corp. Res, 348R, 0.01%, 0.063W, 0603; Resistance Nic Components NTR06T3480NTRF

Description
RES, 348R, 0.01%, 0.063W, 0603; Resistance:348ohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 348R, 0.01%, 0.063W, 0603; Resistance:348ohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 348R, 0.01%, 0.063W, 0603; Resistance Nic Components - 17AH1339 - Newark, An Avnet Company
Chicago, IL, United States
Res, 348R, 0.01%, 0.063W, 0603; Resistance Nic Components
17AH1339
Res, 348R, 0.01%, 0.063W, 0603; Resistance Nic Components 17AH1339
RES, 348R, 0.01%, 0.063W, 0603; Resistance:348ohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 348R, 0.01%, 0.063W, 0603; Resistance:348ohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 348R, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components - 13AH8779 - Newark, An Avnet Company
Chicago, IL, United States
Res, 348R, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components
13AH8779
Res, 348R, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components 13AH8779
RES, 348R, 0.01%, 0.063W, 0603/THIN FILM; Resistance:348ohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 348R, 0.01%, 0.063W, 0603/THIN FILM; Resistance:348ohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 17AH1339 13AH8779
Product Name Res, 348R, 0.01%, 0.063W, 0603; Resistance Nic Components Res, 348R, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 348 ohms 348 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722188 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details