NIC Components Corp. Res, 20K, 0.01%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06T2002NTRF

Description
RES, 20K, 0.01%, 0.063W, 0603, THIN FILM; Resistance:20kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 20K, 0.01%, 0.063W, 0603, THIN FILM; Resistance:20kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 20K, 0.01%, 0.063W, 0603, Thin Film; Resistance Nic Components - 13AH3936 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 0.01%, 0.063W, 0603, Thin Film; Resistance Nic Components
13AH3936
Res, 20K, 0.01%, 0.063W, 0603, Thin Film; Resistance Nic Components 13AH3936
RES, 20K, 0.01%, 0.063W, 0603, THIN FILM; Resistance:20kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 20K, 0.01%, 0.063W, 0603, THIN FILM; Resistance:20kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20K, 0.01%, 0.063W, 0603, Thin Film; Resistance Nic Components - 20AH4360 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 0.01%, 0.063W, 0603, Thin Film; Resistance Nic Components
20AH4360
Res, 20K, 0.01%, 0.063W, 0603, Thin Film; Resistance Nic Components 20AH4360
RES, 20K, 0.01%, 0.063W, 0603, THIN FILM; Resistance:20kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 20K, 0.01%, 0.063W, 0603, THIN FILM; Resistance:20kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 13AH3936
Product Name Res, 20K, 0.01%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 20000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469513 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details