NIC Components Corp. Res, 13K7, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components NTR06T1372CTRF

Description
RES, 13K7, 0.01%, 0.063W, 0603/THIN FILM; Resistance:13.7kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Description
RES, 13K7, 0.01%, 0.063W, 0603/THIN FILM; Resistance:13.7kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 13K7, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components - 11AH3750 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K7, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components
11AH3750
Res, 13K7, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components 11AH3750
RES, 13K7, 0.01%, 0.063W, 0603/THIN FILM; Resistance:13.7kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 13K7, 0.01%, 0.063W, 0603/THIN FILM; Resistance:13.7kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 13K7, 0.01%, 0.063W, 0603; Resistance Nic Components - 21AH0671 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K7, 0.01%, 0.063W, 0603; Resistance Nic Components
21AH0671
Res, 13K7, 0.01%, 0.063W, 0603; Resistance Nic Components 21AH0671
RES, 13K7, 0.01%, 0.063W, 0603; Resistance:13.7kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 13K7, 0.01%, 0.063W, 0603; Resistance:13.7kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 11AH3750 21AH0671
Product Name Res, 13K7, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components Res, 13K7, 0.01%, 0.063W, 0603; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 13700 ohms 13700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details