NIC Components Corp. Res, 10K7, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components NTR06T1072BTRF

Description
RES, 10K7, 0.01%, 0.063W, 0603/THIN FILM; Resistance:10.7kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 10K7, 0.01%, 0.063W, 0603/THIN FILM; Resistance:10.7kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10K7, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components - 12AH8814 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K7, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components
12AH8814
Res, 10K7, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components 12AH8814
RES, 10K7, 0.01%, 0.063W, 0603/THIN FILM; Resistance:10.7kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 10K7, 0.01%, 0.063W, 0603/THIN FILM; Resistance:10.7kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K7, 0.01%, 0.063W, 0603; Resistance Nic Components - 22AH5232 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K7, 0.01%, 0.063W, 0603; Resistance Nic Components
22AH5232
Res, 10K7, 0.01%, 0.063W, 0603; Resistance Nic Components 22AH5232
RES, 10K7, 0.01%, 0.063W, 0603; Resistance:10.7kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 10K7, 0.01%, 0.063W, 0603; Resistance:10.7kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AH8814 22AH5232
Product Name Res, 10K7, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components Res, 10K7, 0.01%, 0.063W, 0603; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 10700 ohms 10700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details