NIC Components Corp. Res, 105R, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components NTR06T1050NTRF

Description
RES, 105R, 0.01%, 0.063W, 0603/THIN FILM; Resistance:105ohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 105R, 0.01%, 0.063W, 0603/THIN FILM; Resistance:105ohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 105R, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components - 15AH5435 - Newark, An Avnet Company
Chicago, IL, United States
Res, 105R, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components
15AH5435
Res, 105R, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components 15AH5435
RES, 105R, 0.01%, 0.063W, 0603/THIN FILM; Resistance:105ohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 105R, 0.01%, 0.063W, 0603/THIN FILM; Resistance:105ohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 105R, 0.01%, 0.063W, 0603; Resistance Nic Components - 18AH1683 - Newark, An Avnet Company
Chicago, IL, United States
Res, 105R, 0.01%, 0.063W, 0603; Resistance Nic Components
18AH1683
Res, 105R, 0.01%, 0.063W, 0603; Resistance Nic Components 18AH1683
RES, 105R, 0.01%, 0.063W, 0603; Resistance:105ohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 105R, 0.01%, 0.063W, 0603; Resistance:105ohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 15AH5435 18AH1683
Product Name Res, 105R, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components Res, 105R, 0.01%, 0.063W, 0603; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 105 ohms 105 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details