NIC Components Corp. Res, 10K2, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components NTR06T1022CTRF

Description
RES, 10K2, 0.01%, 0.063W, 0603/THIN FILM; Resistance:10.2kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 10K2, 0.01%, 0.063W, 0603/THIN FILM; Resistance:10.2kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10K2, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components - 26AH2177 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K2, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components
26AH2177
Res, 10K2, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components 26AH2177
RES, 10K2, 0.01%, 0.063W, 0603/THIN FILM; Resistance:10.2kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 10K2, 0.01%, 0.063W, 0603/THIN FILM; Resistance:10.2kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K2, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components - 13AH6718 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K2, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components
13AH6718
Res, 10K2, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components 13AH6718
RES, 10K2, 0.01%, 0.063W, 0603/THIN FILM; Resistance:10.2kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 10K2, 0.01%, 0.063W, 0603/THIN FILM; Resistance:10.2kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26AH2177
Product Name Res, 10K2, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 10200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445518 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details