NIC Components Corp. Res, 1K, 0.01%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06T1001BTRF

Description
RES, 1K, 0.01%, 0.063W, 0603, THIN FILM; Resistance:1kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 1K, 0.01%, 0.063W, 0603, THIN FILM; Resistance:1kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K, 0.01%, 0.063W, 0603, Thin Film; Resistance Nic Components - 27AH2816 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.01%, 0.063W, 0603, Thin Film; Resistance Nic Components
27AH2816
Res, 1K, 0.01%, 0.063W, 0603, Thin Film; Resistance Nic Components 27AH2816
RES, 1K, 0.01%, 0.063W, 0603, THIN FILM; Resistance:1kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K, 0.01%, 0.063W, 0603, THIN FILM; Resistance:1kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 0.01%, 0.063W, 0603, Thin Film; Resistance Nic Components - 12AH1124 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.01%, 0.063W, 0603, Thin Film; Resistance Nic Components
12AH1124
Res, 1K, 0.01%, 0.063W, 0603, Thin Film; Resistance Nic Components 12AH1124
RES, 1K, 0.01%, 0.063W, 0603, THIN FILM; Resistance:1kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K, 0.01%, 0.063W, 0603, THIN FILM; Resistance:1kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AH2816
Product Name Res, 1K, 0.01%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chassis Mount Resistors - 1073936P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 82 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details