NIC Components Corp. Res, 86K6, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06F8662CTRF

Description
RES, 86K6, 1%, 0.063W, 0603, THIN FILM; Resistance:86.6kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 86K6, 1%, 0.063W, 0603, THIN FILM; Resistance:86.6kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 86K6, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 13AH8685 - Newark, An Avnet Company
Chicago, IL, United States
Res, 86K6, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components
13AH8685
Res, 86K6, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components 13AH8685
RES, 86K6, 1%, 0.063W, 0603, THIN FILM; Resistance:86.6kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 86K6, 1%, 0.063W, 0603, THIN FILM; Resistance:86.6kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 86K6, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 21AH0650 - Newark, An Avnet Company
Chicago, IL, United States
Res, 86K6, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components
21AH0650
Res, 86K6, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components 21AH0650
RES, 86K6, 1%, 0.063W, 0603, THIN FILM; Resistance:86.6kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 86K6, 1%, 0.063W, 0603, THIN FILM; Resistance:86.6kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 13AH8685
Product Name Res, 86K6, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details
Adjustable Resistors - 1445503 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R182JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers