NIC Components Corp. Res, 24K9, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06F2492CTRF

Description
RES, 24K9, 1%, 0.063W, 0603, THIN FILM; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 24K9, 1%, 0.063W, 0603, THIN FILM; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 24K9, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 13AH3887 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K9, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components
13AH3887
Res, 24K9, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components 13AH3887
RES, 24K9, 1%, 0.063W, 0603, THIN FILM; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 24K9, 1%, 0.063W, 0603, THIN FILM; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24K9, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 22AH8227 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K9, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components
22AH8227
Res, 24K9, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components 22AH8227
RES, 24K9, 1%, 0.063W, 0603, THIN FILM; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 24K9, 1%, 0.063W, 0603, THIN FILM; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 13AH3887
Product Name Res, 24K9, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311271 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details