NIC Components Corp. Res, 348R, 0.5%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06D3480BTRF

Description
RES, 348R, 0.5%, 0.063W, 0603, THIN FILM; Resistance:348ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 348R, 0.5%, 0.063W, 0603, THIN FILM; Resistance:348ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 348R, 0.5%, 0.063W, 0603, Thin Film; Resistance Nic Components - 16AH5532 - Newark, An Avnet Company
Chicago, IL, United States
Res, 348R, 0.5%, 0.063W, 0603, Thin Film; Resistance Nic Components
16AH5532
Res, 348R, 0.5%, 0.063W, 0603, Thin Film; Resistance Nic Components 16AH5532
RES, 348R, 0.5%, 0.063W, 0603, THIN FILM; Resistance:348ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 348R, 0.5%, 0.063W, 0603, THIN FILM; Resistance:348ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 348R, 0.5%, 0.063W, 0603, Thin Film; Resistance Nic Components - 15AH5222 - Newark, An Avnet Company
Chicago, IL, United States
Res, 348R, 0.5%, 0.063W, 0603, Thin Film; Resistance Nic Components
15AH5222
Res, 348R, 0.5%, 0.063W, 0603, Thin Film; Resistance Nic Components 15AH5222
RES, 348R, 0.5%, 0.063W, 0603, THIN FILM; Resistance:348ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 348R, 0.5%, 0.063W, 0603, THIN FILM; Resistance:348ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16AH5532
Product Name Res, 348R, 0.5%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 348 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT26A105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details