NIC Components Corp. Res, 10K7, 0.5%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06D1072DTRF

Description
RES, 10K7, 0.5%, 0.063W, 0603, THIN FILM; Resistance:10.7kohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 10K7, 0.5%, 0.063W, 0603, THIN FILM; Resistance:10.7kohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10K7, 0.5%, 0.063W, 0603, Thin Film; Resistance Nic Components - 10AH8278 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K7, 0.5%, 0.063W, 0603, Thin Film; Resistance Nic Components
10AH8278
Res, 10K7, 0.5%, 0.063W, 0603, Thin Film; Resistance Nic Components 10AH8278
RES, 10K7, 0.5%, 0.063W, 0603, THIN FILM; Resistance:10.7kohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 10K7, 0.5%, 0.063W, 0603, THIN FILM; Resistance:10.7kohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K7, 0.5%, 0.063W, 0603, Thin Film; Resistance Nic Components - 26AH3843 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K7, 0.5%, 0.063W, 0603, Thin Film; Resistance Nic Components
26AH3843
Res, 10K7, 0.5%, 0.063W, 0603, Thin Film; Resistance Nic Components 26AH3843
RES, 10K7, 0.5%, 0.063W, 0603, THIN FILM; Resistance:10.7kohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 10K7, 0.5%, 0.063W, 0603, THIN FILM; Resistance:10.7kohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 10AH8278
Product Name Res, 10K7, 0.5%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 10700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 27400 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details