NIC Components Corp. Res, 6R04, 0.25%, 0.063W, 0603/thin Film; Resistance Nic Components NTR06C6R04NTRF

Description
RES, 6R04, 0.25%, 0.063W, 0603/THIN FILM; Resistance:6.04ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 6R04, 0.25%, 0.063W, 0603/THIN FILM; Resistance:6.04ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6R04, 0.25%, 0.063W, 0603/thin Film; Resistance Nic Components - 27AH2702 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R04, 0.25%, 0.063W, 0603/thin Film; Resistance Nic Components
27AH2702
Res, 6R04, 0.25%, 0.063W, 0603/thin Film; Resistance Nic Components 27AH2702
RES, 6R04, 0.25%, 0.063W, 0603/THIN FILM; Resistance:6.04ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 6R04, 0.25%, 0.063W, 0603/THIN FILM; Resistance:6.04ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6R04, 0.25%, 0.063W, 0603/thin Film; Resistance Nic Components - 13AH8460 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R04, 0.25%, 0.063W, 0603/thin Film; Resistance Nic Components
13AH8460
Res, 6R04, 0.25%, 0.063W, 0603/thin Film; Resistance Nic Components 13AH8460
RES, 6R04, 0.25%, 0.063W, 0603/THIN FILM; Resistance:6.04ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 6R04, 0.25%, 0.063W, 0603/THIN FILM; Resistance:6.04ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AH2702
Product Name Res, 6R04, 0.25%, 0.063W, 0603/thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 6.04 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 6.80E7 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details