NIC Components Corp. Res, 47R5, 0.25%, 0.063W, 0603; Resistance Nic Components NTR06C47R5DTRF

Description
RES, 47R5, 0.25%, 0.063W, 0603; Resistance:47.5ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 47R5, 0.25%, 0.063W, 0603; Resistance:47.5ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 47R5, 0.25%, 0.063W, 0603; Resistance Nic Components - 20AH4128 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R5, 0.25%, 0.063W, 0603; Resistance Nic Components
20AH4128
Res, 47R5, 0.25%, 0.063W, 0603; Resistance Nic Components 20AH4128
RES, 47R5, 0.25%, 0.063W, 0603; Resistance:47.5ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 47R5, 0.25%, 0.063W, 0603; Resistance:47.5ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47R5, 0.25%, 0.063W, 0603/thin Film; Resistance Nic Components - 12AH6079 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R5, 0.25%, 0.063W, 0603/thin Film; Resistance Nic Components
12AH6079
Res, 47R5, 0.25%, 0.063W, 0603/thin Film; Resistance Nic Components 12AH6079
RES, 47R5, 0.25%, 0.063W, 0603/THIN FILM; Resistance:47.5ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 47R5, 0.25%, 0.063W, 0603/THIN FILM; Resistance:47.5ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 20AH4128 12AH6079
Product Name Res, 47R5, 0.25%, 0.063W, 0603; Resistance Nic Components Res, 47R5, 0.25%, 0.063W, 0603/thin Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 47.5 ohms 47.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details